Status: | Active |
---|---|
Series: | MAX2641 |
RoHS: | Unknown |
Wide Operating Frequency Range MAX2640: 300MHz to 1500MHz MAX2641: 1400MHz to 2500MHz |
MAX2640: 300MHz to 1500MHz |
MAX2641: 1400MHz to 2500MHz |
Low Noise Figure MAX2640: 0.9dB at 900MHz MAX2641: 1.2dB at 1575MHz 1.3dB at 1900MHz 1.5dB at 2450MHz |
MAX2640: |
MAX2641: |
High Gain MAX2640: 15.1dB at 900MHz MAX2641: 15.7dB at 1575MHz 14.4dB at 1900MHz 13.5dB at 2450MHz |
MAX2640: |
MAX2641: |
High Reverse Isolation MAX2640: 40dB at 900MHz MAX2641: 31dB at 1575MHz 30dB at 1900MHz 24dB at 2450MHz |
MAX2640: |
MAX2641: |
+2.7V to +5.5V Single-Supply Operation |
Low 3.5mA Supply Current |
Ultra-Small SOT23-6 Package |
RF Freq. (MHz) (min) | 1400 |
---|---|
RF Freq. (MHz) (max) | 2500 |
Gain (dB) | 14.4 |
Noise Figure (dB) | 1.3 |
Input IP3 (dBm) | -4 |
OIP3 (dBm) | 10.4 |
ISUPPLY (mA) | 5.3 |
Footprint (mm x mm) | 2.7 x 2.9 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 300MHz |
---|---|
Frequency Max | 1.5GHz |
Gain | 15.7dB |
Noise Figure Typ | 1.5dB |
RF IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RF AMP, 15.7DB, 1.5GHZ, SOT-23-6 | element14 |
Rf Amp, 15.7Db, 1.5Ghz, Sot-23-6 | Newark Electronics |
RF & MW LNA | Richardson RFPD |
300MHz to 2500MHz SiGe Ultra-L | Analog Devices |
Where can I find additional details, specifications and documents for a MAX2641EUT+T ?
Additional datasheets, footprints and schematics for MAX2641EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX2641EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2641EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2641EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2641EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2641EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2641EUT+T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Richardson RFPD and Analog Devices have stock available or on a lead time for MAX2641EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2641EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2641EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX2641EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.