Status: | Active |
---|---|
Series: | MAX2634 |
RoHS: | Unknown |
Optimized for 308MHz, 315MHz, 418MHz, and 433.92MHz |
2.2V to 5.5V Supply Voltage Range |
Low Operating Supply Current 2.5mA (typ), 4mA (max) |
2.5mA (typ), 4mA (max) |
Logic-Controlled 1µA (max) Shutdown |
Typical Performance at 315MHz 1.25dB Noise Figure -16dBm Input IP3 15.5dB Power Gain |
1.25dB Noise Figure |
-16dBm Input IP3 |
15.5dB Power Gain |
Automotive Temperature Range -40°C to +125°C |
-40°C to +125°C |
ESD Rating of ±2.0kV (HBM) on All Pins |
AEC-Q100 Qualification |
RF Freq. (MHz) (min) | 100 |
---|---|
RF Freq. (MHz) (max) | 1000 |
Gain (dB) | 15.5 |
Noise Figure (dB) | 1.25 |
Input IP3 (dBm) | -16 |
OIP3 (dBm) | -0.5 |
ISUPPLY (mA) | 2.5 |
Footprint (mm x mm) | 2.0 x 2.2 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 0.82 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 100MHz |
---|---|
Frequency Max | 1GHz |
Gain | 15.5dB |
Noise Figure Typ | 1.25dB |
RF IC Case Style | SC-70 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low Noise Amp, Aec-Q100, 1Ghz, Sc-70-6 | Newark Electronics |
LOW NOISE AMP, 1GHZ, SC-70-6 | element14 |
315MHz/433MHz Low-Noise Amplif | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2634AXT+T ?
Additional datasheets, footprints and schematics for MAX2634AXT+T are listed on our Part Details page. You can also find images and similar parts to MAX2634AXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2634AXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2634AXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2634AXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2634AXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2634AXT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for MAX2634AXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2634AXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2634AXT+T ?
You can fill out our help required form which you can use to request a quote for MAX2634AXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.