Status: | Active |
---|---|
Series: | MAX2472 |
RoHS: | Unknown |
+2.7V to +5.5V Supply Range |
500MHz to 2500MHz Input Frequency Range |
High Reverse Isolation: 49dB at 900MHz |
Dual Open-Collector Outputs (MAX2472) |
Adjustable -10dBm to -2dBm Output Power Control (MAX2473) |
High Input Impedance: >250Ω at 900MHz |
Ultra-Small SOT23-6 Package |
LO Driver Outputs | Yes |
---|---|
PLL Driver Outputs | Yes |
RF Freq. (MHz) (min) | 500 |
RF Freq. (MHz) (max) | 2500 |
POUT (dBm) (min) | -10 |
POUT (dBm) (max) | -2 |
Gain (dB) | 14 |
VCC (V) | 2.7 to 5.5 |
ISUPPLY (mA) | 5.2 |
Footprint (mm x mm) | 2.7 x 2.9 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 1.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Output Current | - |
Amplifier Output | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
500MHz to 2500MHz, VCO Buffer | Analog Devices |
Video Buffer Amp, Sot-23-6 | Newark Electronics |
RF & MW BUFFER AMPLIFIER | Richardson RFPD |
VIDEO BUFFER AMP, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX2472EUT+T ?
Additional datasheets, footprints and schematics for MAX2472EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX2472EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2472EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2472EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2472EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2472EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2472EUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for MAX2472EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2472EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX2472EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX2472EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.