Status: | Active |
---|---|
Series: | MAX2233 |
RoHS: | Unknown |
800MHz to 1000MHz Frequency Range |
250mW (+24dBm) Output Power at 915MHz from +3.6V Supply |
+2.7V to +5.5V Single-Supply Operation |
44% Power-Added Efficiency |
24dB Power Gain |
24dB Analog Gain-Control Range (MAX2232) |
Three Levels of Digitally Programmed Power Gain in 10dB Steps (MAX2233) |
Programmable RF Power Envelope Ramping (MAX2232) |
Thermal Shutdown |
Programmable Thermal Shutdown Timeout Period |
0.2µA Low-Power Shutdown Mode |
Low ΔVSWR in Standby and Shutdown Modes |
Frequency (MHz) (min) | 800 |
---|---|
Frequency (MHz) (max) | 1000 |
POUT (dBm) | 24 |
Efficiency (%) | 44 |
Footprint (mm x mm) | 3.9 x 6.0 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 2.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 800MHz |
---|---|
Frequency Max | 1GHz |
Gain | 23.9dB |
Noise Figure Typ | - |
RF IC Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RF & MW POWER AMPLIFIER | Richardson RFPD |
900MHz ISM-Band, 250mW Power A | Analog Devices |
RF AMP, 23.9DB, 800MHZ-1GHZ, QSOP-16 | Farnell |
Rf Amp, 23.9Db, 800Mhz-1Ghz, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2233EEE+ ?
Additional datasheets, footprints and schematics for MAX2233EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX2233EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2233EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2233EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2233EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2233EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2233EEE+ have stock available?
Authorised distributors including element14, Richardson RFPD, Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX2233EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2233EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX2233EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX2233EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.