Status: | Active |
---|---|
Series: | MAX20003 |
RoHS: | Unknown |
Synchronous DC-DC Converter with Integrated FETs MAX20002 = 2A MAX20003 = 3A 15µA Quiescent Current When in Standby Mode |
MAX20002 = 2A |
MAX20003 = 3A |
15µA Quiescent Current When in Standby Mode |
Small Solution Size Saves Space 220kHz to 2.2MHz Adjustable Frequency Programmable 1V to 10V Output for the Buck or Fixed 5V/3.3V Options Available Fixed 8ms Internal Soft-Start Fixed Output Voltage with ±2% Output Accuracy (5V/3.3V) or Externally Resistor Adjustable (1V to 10V) with ±1% FB Accuracy |
220kHz to 2.2MHz Adjustable Frequency |
Programmable 1V to 10V Output for the Buck or Fixed 5V/3.3V Options Available |
Fixed 8ms Internal Soft-Start |
Fixed Output Voltage with ±2% Output Accuracy (5V/3.3V) or Externally Resistor Adjustable (1V to 10V) with ±1% FB Accuracy |
PGOOD Output and High-Voltage EN Input Simplify Power Sequencing |
Protection Features and Operating Range Ideal for Automotive Applications Operating VIN Range of 3.5V to 36V 42V Load-Dump Protection 99% Duty-Cycle Operation with Low Dropout -40°C to +125°C Automotive Temperature Range AEC-Q100 Qualified Fast and Accurate Overvoltage Protection Enables Fast Recovery from Automotive Transients (MAX20002C/E and MAX20003C/E) |
Operating VIN Range of 3.5V to 36V |
42V Load-Dump Protection |
99% Duty-Cycle Operation with Low Dropout |
-40°C to +125°C Automotive Temperature Range |
AEC-Q100 Qualified |
Fast and Accurate Overvoltage Protection Enables Fast Recovery from Automotive Transients (MAX20002C/E and MAX20003C/E) |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 3 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2202200 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 3.21 |
Status: | Unknown |
---|---|
Series: | MAX20003 Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 36V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | TQFN |
No. of Pins | 20Pins |
Output Current | 3A |
Output Voltage Nom. | 5V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | MAX20003 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
36V, 220kHz to 2.2MHz, 2A/3A F | Analog Devices |
Dc/Dc Converter, Buck, 2.2Mhz, Tqfn-20 | Newark Electronics |
DC/DC CONVERTER, BUCK, 2.2MHZ, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX20003CATPA/V+ ?
Additional datasheets, footprints and schematics for MAX20003CATPA/V+ are listed on our Part Details page. You can also find images and similar parts to MAX20003CATPA/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20003CATPA/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20003CATPA/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20003CATPA/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20003CATPA/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20003CATPA/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20003CATPA/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20003CATPA/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX20003CATPA/V+ ?
You can fill out our help required form which you can use to request a quote for MAX20003CATPA/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.