Status: | Active |
---|---|
Series: | MAX1920 |
RoHS: | Unknown |
400mA Guaranteed Output Current |
Internal Synchronous Rectifier for >90% Efficiency |
Tiny 6-Pin SOT23 Package |
Available in 6-Pin TDFN Package (MAX1920) |
Up to 1.2MHz Switching Frequency for Small External Components |
50µA Quiescent Supply Current |
0.1µA Logic-Controlled Shutdown |
2V to 5.5V Input Range |
Fixed 1.5V, 1.8V, 2.5V, 3V, and 3.3V Output Voltages (MAX1921) |
Adjustable Output Voltage (MAX1920) |
±1.5% Initial Accuracy |
Soft-Start Limits Startup Current |
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 4 |
IOUT1 (A) (max) | 0.4 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1200 |
Package/Pins | SOT23/6TDFN/6 |
BudgetaryPrice (See Notes) | 1.51 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 400mA |
Output Voltage Min | 1.25V |
Output Voltage Max | 4V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Conv, Sync Buck, 1.2Mhz, Sot-23-6 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.2MHZ, SOT-23-6 | element14 |
Low-Voltage, 400mA Step-Down D | Analog Devices |
Buck Sw. Reg Adj 400mA 2-5,5Vi SOT23-6 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX1920EUT+T ?
Additional datasheets, footprints and schematics for MAX1920EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX1920EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1920EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1920EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1920EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1920EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1920EUT+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for MAX1920EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1920EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX1920EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX1920EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.