Status: | Active |
---|---|
Series: | MAX1916 |
RoHS: | Unknown |
Low 200mV Dropout at 9mA |
Up to 60mA/LED Bias Current |
0.3% LED Current Matching |
Simple LED Brightness Control |
Low 40µA Supply Current |
Low 0.05µA Shutdown Current |
2.5V to 5.5V Supply Voltage Range |
Thermal Shutdown Protection |
Tiny 6-Pin Thin SOT23 Package (1mm High) |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
Max. No. of LEDs | 3 |
# LED Channels | 3 |
Regulation Topology | Linear |
Battery Input | 1-Cell Li+ |
LED Configuration | Parallel |
ILED per Channel (A) (max) | 0.06 |
Dimming Control | Analog |
VDROPOUT (mV) (typ) | 100 |
VCURR_SENSE (mV) | 100 |
POUT (W) | 1 |
ICC (mA) (max) | 0.1 |
LED String Volt. (V) (max) | 5 |
Package/Pins | TSOT/6 |
BudgetaryPrice (See Notes) | 1.18 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Linear |
---|---|
No. of Outputs | 3Outputs |
Output Current | 60mA |
Output Voltage | 5V |
Driver Case Style | TSOT-23 |
No. of Pins | 6Pins |
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Dropout, Constant-Current | Analog Devices |
Led Driver, Linear, Tsot-23-6 | Newark Electronics |
LED DRIVER, LINEAR, TSOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX1916EZT+T ?
Additional datasheets, footprints and schematics for MAX1916EZT+T are listed on our Part Details page. You can also find images and similar parts to MAX1916EZT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1916EZT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1916EZT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1916EZT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1916EZT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1916EZT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1916EZT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1916EZT+T often in real-time on the comparison pages.
What if I can't find stock of MAX1916EZT+T ?
You can fill out our help required form which you can use to request a quote for MAX1916EZT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.