Status: | Active |
---|---|
Series: | MAX1822 |
RoHS: | Unknown |
+3.5V to +16.5V Operating Supply Voltage Range |
Output Voltage Regulated to VCC + 11V (typ) |
150µA (typ) Quiescent Current |
Power-Ready Output |
Configuration | High-Side N Drive |
---|---|
VSUPPLY (V) | 3.5 to 16.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 16.5V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | - |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | 27.5V |
Topology | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | 27.5V |
High-Side Power Supply | Analog Devices |
CHARGE PUMP, 90KHZ, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX1822EPA+ ?
Additional datasheets, footprints and schematics for MAX1822EPA+ are listed on our Part Details page. You can also find images and similar parts to MAX1822EPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1822EPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1822EPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1822EPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1822EPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1822EPA+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX1822EPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1822EPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1822EPA+ ?
You can fill out our help required form which you can use to request a quote for MAX1822EPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.