Status: | Active |
---|---|
Series: | MAX1774 |
RoHS: | Unknown |
Dual, High-Efficiency, Synchronous-Rectified Step-Down Converters |
Thin, Small (1mm High) QFN Package |
Step-Up Converter for Backup Battery |
Main Power Adjustable from +1.25V to +5.5V Over 2A Load Current Up to 95% Efficiency |
Adjustable from +1.25V to +5.5V |
Over 2A Load Current |
Up to 95% Efficiency |
Core Power Adjustable from 1V to 5V Internal Switches Up to 1.5A Load Current Up to 91% Efficiency |
Adjustable from 1V to 5V |
Internal Switches |
Up to 1.5A Load Current |
Up to 91% Efficiency |
Automatic Main Battery Switchover |
100% (max) Duty Cycle |
Up to 1.25MHz Switching Frequency |
Input Voltage Range from +2.7V to +28V |
Four Low-Voltage Detectors |
170µA Quiescent Current |
8µA Shutdown Current |
Digital Soft-Start |
Independent Shutdown Inputs |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 28 |
# Step-Down Outputs | 2 |
# Step-Up Outputs | 1 |
Battery Charger Features | Battery Backup |
VOUT (V) (min) | 1 |
VOUT (V) (max) | 5.5 |
Package/Pins | QSOP/28 |
BudgetaryPrice (See Notes) | 4.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 28V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | QSOP |
No. of Pins | 28Pins |
Output Current - Output 1 | 2A |
Output Current - Output 2 | 1.5A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.25MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, High-Efficiency, Step-Do | Analog Devices |
Dc/Dc Conv, Buck, 1.25Mhz, Qsop-28 | Newark Electronics |
DC/DC CONV, BUCK, 1.25MHZ, QSOP-28 | element14 |
Where can I find additional details, specifications and documents for a MAX1774EEI+ ?
Additional datasheets, footprints and schematics for MAX1774EEI+ are listed on our Part Details page. You can also find images and similar parts to MAX1774EEI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1774EEI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1774EEI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1774EEI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1774EEI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1774EEI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1774EEI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1774EEI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1774EEI+ ?
You can fill out our help required form which you can use to request a quote for MAX1774EEI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.