Status: | Active |
---|---|
Series: | MAX17632 |
RoHS: | Unknown |
Reduces External Components and Total Cost |
No Schottky - Synchronous Operation |
Internal Compensation Components |
All-Ceramic Capacitors, Compact Layout |
Reduces Number of DC-DC Regulators to Stock |
Wide 4.5V to 36V Input |
Adjustable Output Voltage Range from 0.9V up to 90% of VIN |
Delivers up to 2A Over the Temperature Range |
400kHz to 2.2MHz Adjustable Frequency with External Clock Synchronization |
Available in a 16-Pin, 3mm x 3mm TQFN Package |
Reduces Power Dissipation |
Peak Efficiency of 94% |
PFM and DCM Modes Enable Enhanced Light-Load Efficiency |
Auxiliary Bootstrap Supply (EXTVCC) for Improved Efficiency |
2.8μA Shutdown Current |
Operates Reliably in Adverse Industrial Environments |
Hiccup-Mode Overload Protection |
Adjustable and Monotonic Startup with Prebiased Output Voltage |
Built-in Output-Voltage Monitoring with RESET |
Programmable EN/UVLO Threshold |
Overtemperature Protection |
High Industrial -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 32.4 |
IOUT1 (A) (max) | 2 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 4002200 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/16 |
BudgetaryPrice (See Notes) | 1.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 900mV |
Output Voltage Max | 32.4V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
36V, 2A, High-Efficiency, Sync | Analog Devices |
DC/DC CONV, SYNC BUCK, 2.2MHZ, TQFN-16 | element14 |
Dc/Dc Conv, Sync Buck, 2.2Mhz, Tqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17632CATE+ ?
Additional datasheets, footprints and schematics for MAX17632CATE+ are listed on our Part Details page. You can also find images and similar parts to MAX17632CATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17632CATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17632CATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17632CATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17632CATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17632CATE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX17632CATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17632CATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX17632CATE+ ?
You can fill out our help required form which you can use to request a quote for MAX17632CATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.