Status: | Active |
---|---|
Series: | MAX1760, MAX1760H |
RoHS: | Unknown |
Up to 94% Efficiency |
0.7V to 5.5V Input Range |
Up to 800mA Output |
Fixed 3.3V Output (or Adjustable from 2.5V to 5.5V) |
PWM Synchronous-Rectified Topology |
Low-Noise, Constant-Frequency Operation (1MHz) |
0.1µA Logic-Controlled Shutdown |
Synchronizable Switching Frequency |
Adjustable Current Limit |
Adjustable Soft-Start |
10-Pin µMAX Package |
10-Pin 3mm x 3mm TDFN Package |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.5 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.8 |
Switch Type | Internal |
Preset VOUT (V) | 3.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
IQ (mA) (typ) | 0.1 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
Shutdown Mode Supply Current (µA) (max) | 5 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TDFN/10UMAX/10 |
BudgetaryPrice (See Notes) | 2.84 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | µMAX |
No. of Pins | 10Pins |
Output Current | 800mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 5.5V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1760 |
Frequency | 1MHz |
Logic Function Number | 1760 |
Operating Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.8A |
Output Voltage | 3.3V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 700mV |
Termination Type | Surface Mount Device |
0.8A, Low-Noise, 1MHz, Step-Up | Analog Devices |
Step-up DC-DC converter, MAX1760EUB+ | RS |
Step Up Dc-Dc Converter, Smd, 1760 | Newark Electronics |
STEP UP DC-DC CONVERTER, SMD, 1760 | element14 |
Where can I find additional details, specifications and documents for a MAX1760EUB+ ?
Additional datasheets, footprints and schematics for MAX1760EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1760EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1760EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1760EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1760EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1760EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1760EUB+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1760EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1760EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1760EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1760EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.