Status: | Active |
---|---|
Series: | MAX1759 |
RoHS: | Unknown |
Regulated Output Voltage (Fixed 3.3V or Adjustable 2.5V to 5.5V) |
100mA Guaranteed Output Current |
+1.6V to +5.5V Input Voltage Range |
Low 50µA Quiescent Supply Current |
1µA Shutdown Mode |
Load Disconnected from Input in Shutdown |
High 1.5MHz Operating Frequency |
Uses Small Ceramic Capacitors |
Short-Circuit Protection and Thermal Shutdown |
Small 10-Pin µMAX Package |
Topology | Regulated |
---|---|
VIN (V) (min) | 1.6 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.1 |
Unadj. VOUT (V) | 3.3 |
Adj. VOUT (V) (min) | 2.5 |
Adj. VOUT (V) (max) | 5.5 |
IQ (mA) (max) | 0.18 |
Switching Frequency (kHz) | 1500 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 3.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | µMAX |
No. of Pins | 10Pins |
Output Current | 100mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 2.5V |
Frequency | 1500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.1A |
Output Voltage | 3.3V |
Primary Input Voltage | 2V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.6V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed & Adjustable |
Buck/Boost Regulating Charge P | Analog Devices |
Ic, Buck/Boost Reg, 10Umax | Newark Electronics |
IC, BUCK/BOOST REG, 10µMAX | Farnell |
Where can I find additional details, specifications and documents for a MAX1759EUB+ ?
Additional datasheets, footprints and schematics for MAX1759EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1759EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1759EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1759EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1759EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1759EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1759EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, Chip One Stop and element14 have stock available or on a lead time for MAX1759EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1759EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1759EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1759EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.