Status: | Active |
---|---|
Series: | MAX17572 |
RoHS: | Unknown |
Reduces External Components and Total Cost No Schottky-Synchronous Operation Internal Compensation for Any Output Voltage All-Ceramic Capacitors, Compact Layout |
No Schottky-Synchronous Operation |
Internal Compensation for Any Output Voltage |
All-Ceramic Capacitors, Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4.5V to 60V Input Adjustable 0.9V to 0.9 x VIN Output Continuous 1A Current Over Temperature 400kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Wide 4.5V to 60V Input |
Adjustable 0.9V to 0.9 x VIN Output |
Continuous 1A Current Over Temperature |
400kHz to 2.2MHz Adjustable Switching Frequency with External Synchronization |
Reduces Power Dissipation Peak Efficiency > 92% Auxiliary Bootstrap LDO for Improved Efficiency 4.65μA Shutdown Current |
Peak Efficiency > 92% |
Auxiliary Bootstrap LDO for Improved Efficiency |
4.65μA Shutdown Current |
Operates Reliably in Adverse Industrial Environments Hiccup Mode Overload Protection Adjustable Soft-Start Built-In Output-Voltage Monitoring with Active-Low RESET Programmable EN/UVLO Threshold Monotonic Startup into Prebiased Load Overtemperature Protection High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
Hiccup Mode Overload Protection |
Adjustable Soft-Start |
Built-In Output-Voltage Monitoring with Active-Low RESET |
Programmable EN/UVLO Threshold |
Monotonic Startup into Prebiased Load |
Overtemperature Protection |
High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 54 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | TDFN-CU/12 |
BudgetaryPrice (See Notes) | 2.24 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 60V |
Input Voltage Max | 4.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TDFN |
No. of Pins | 12Pins |
Output Current | 1A |
Output Voltage Min | 900mV |
Output Voltage Max | 54V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
60V, 1A High Efficiency, Small | Analog Devices |
DCDC Step Down Converter 1A TDFN12 | RS |
Dc/Dc Conv, Buck, 2.2Mhz, Tdfn-12 | Newark Electronics |
DC/DC CONV, BUCK, 2.2MHZ, TDFN-12 | element14 |
Where can I find additional details, specifications and documents for a MAX17572ATC+ ?
Additional datasheets, footprints and schematics for MAX17572ATC+ are listed on our Part Details page. You can also find images and similar parts to MAX17572ATC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17572ATC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17572ATC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17572ATC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17572ATC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17572ATC+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17572ATC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17572ATC+ often in real-time on the comparison pages.
What if I can't find stock of MAX17572ATC+ ?
You can fill out our help required form which you can use to request a quote for MAX17572ATC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.