Status: | Active |
---|---|
Series: | MAX17552, MAX17552A, MAX17552B |
RoHS: | Unknown |
Eliminates External Components and Reduces Total Cost No Schottky—Synchronous Operation for High Efficiency and Reduced Cost Internal Compensation Fixed Internal 5.1ms or Programmable Soft-Start All-Ceramic Capacitors, Ultra-Compact Layout |
No Schottky—Synchronous Operation for High Efficiency and Reduced Cost |
Internal Compensation |
Fixed Internal 5.1ms or Programmable Soft-Start |
All-Ceramic Capacitors, Ultra-Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4V to 60V Input Voltage Range Adjustable 0.8V to 0.9 x VIN Output Voltages Delivers Up to 100mA Load Current 100kHz to 2.2MHz Adjustable Switching Frequency Range with External Clock Synchronization Configurable Between PFM and Forced-PWM Modes |
Wide 4V to 60V Input Voltage Range |
Adjustable 0.8V to 0.9 x VIN Output Voltages |
Delivers Up to 100mA Load Current |
100kHz to 2.2MHz Adjustable Switching Frequency Range with External Clock Synchronization |
Configurable Between PFM and Forced-PWM Modes |
Reduces Power Dissipation 22µA No Load Supply Current Peak Efficiency > 90% PFM Feature for High Light-Load Efficiency 1.2µA (typ) Shutdown Current |
22µA No Load Supply Current |
Peak Efficiency > 90% |
PFM Feature for High Light-Load Efficiency |
1.2µA (typ) Shutdown Current |
Operates Reliably in Adverse Industrial Environments Peak Current-Limit Protection Built-In Output-Voltage Monitoring with Open-Drain Active-Low RESET Pin Programmable EN/UVLO Threshold Complies with CISPR32 (EN55032) Class B Conducted and Radiated Emissions Monotonic Startup into Prebiased Output Overtemperature Protection Wide -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction Temperature Range |
Peak Current-Limit Protection |
Built-In Output-Voltage Monitoring with Open-Drain Active-Low RESET Pin |
Programmable EN/UVLO Threshold |
Complies with CISPR32 (EN55032) Class B Conducted and Radiated Emissions |
Monotonic Startup into Prebiased Output |
Overtemperature Protection |
Wide -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 54 |
IOUT1 (A) (max) | 0.1 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Design Tools | EE-Sim |
Package/Pins | TDFN/10UMAX/10 |
BudgetaryPrice (See Notes) | 1.35 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TDFN |
No. of Pins | 10Pins |
Output Current | 100mA |
Output Voltage Min | 800mV |
Output Voltage Max | 54V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4.5V to 60V, 100mA Synchronous | Analog Devices |
Dc/Dc Conv, Sync Buck, 2.2Mhz, Tdfn-10 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.2MHZ, TDFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX17552ATB+T ?
Additional datasheets, footprints and schematics for MAX17552ATB+T are listed on our Part Details page. You can also find images and similar parts to MAX17552ATB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17552ATB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17552ATB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17552ATB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17552ATB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17552ATB+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17552ATB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17552ATB+T often in real-time on the comparison pages.
What if I can't find stock of MAX17552ATB+T ?
You can fill out our help required form which you can use to request a quote for MAX17552ATB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.