Status: | Active |
---|---|
Series: | MAX17524 |
RoHS: | Unknown |
Reduces External Components and Total Cost No Schottky - Synchronous Operation Internal Compensation Components All-Ceramic Capacitors, Compact Layout |
No Schottky - Synchronous Operation |
Internal Compensation Components |
All-Ceramic Capacitors, Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4.5V to 60V Input Adjustable Output Range from 0.9V up to 90% of VIN Delivers up to 3A on Each Output Over the Temperature Range 100kHz to 1.1MHz Adjustable Frequency with External Clock Synchronization Available in a 32-Pin, 5mm x 5mm TQFN Package |
Wide 4.5V to 60V Input |
Adjustable Output Range from 0.9V up to 90% of VIN |
Delivers up to 3A on Each Output Over the Temperature Range |
100kHz to 1.1MHz Adjustable Frequency with External Clock Synchronization |
Available in a 32-Pin, 5mm x 5mm TQFN Package |
Independent Input-Voltage Pins for Each Output |
Reduces Power Dissipation Peak Efficiency of 94.4% PFM and DCM Modes Enable Enhanced Light-Load Efficiency Auxiliary Bootstrap Supply (EXTVCC) for Improved Efficiency 5.2μA Shutdown Current |
Peak Efficiency of 94.4% |
PFM and DCM Modes Enable Enhanced Light-Load Efficiency |
Auxiliary Bootstrap Supply (EXTVCC) for Improved Efficiency |
5.2μA Shutdown Current |
Operates Reliably in Adverse Industrial Environments Hiccup-Mode Overload Protection Independent Adjustable Soft-Start Pin and Programmable EN/UVLO Pin for Each Output Monotonic Startup with Prebiased Output Voltage Built-in Independent Output-Voltage Monitoring with Active-Low RESET for Each Output Overtemperature Protection High Industrial -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction |
Hiccup-Mode Overload Protection |
Independent Adjustable Soft-Start Pin and Programmable EN/UVLO Pin for Each Output |
Monotonic Startup with Prebiased Output Voltage |
Built-in Independent Output-Voltage Monitoring with Active-Low RESET for Each Output |
Overtemperature Protection |
High Industrial -40°C to +125°C Ambient Operating Temperature Range / -40°C to +150°C Junction |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 54 |
IOUT1 (A) (max) | 3 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 1001000 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/32 |
BudgetaryPrice (See Notes) | 4.52 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 60V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | TQFN |
No. of Pins | 32Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 54V |
Output Voltage - Output 2 | 54V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
60V, 3A, Dual-Output, High-Eff | Analog Devices |
Dc/Dc Conv, Sync Buck, 1.1Mhz, Tqfn-32 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.1MHZ, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX17524ATJ+ ?
Additional datasheets, footprints and schematics for MAX17524ATJ+ are listed on our Part Details page. You can also find images and similar parts to MAX17524ATJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17524ATJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17524ATJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17524ATJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17524ATJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17524ATJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17524ATJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17524ATJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX17524ATJ+ ?
You can fill out our help required form which you can use to request a quote for MAX17524ATJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.