Status: | Active |
---|---|
Series: | MAX17271 |
RoHS: | Unknown |
3-Output Single-Inductor, Multiple-Output (SIMO) Buck-Boost Regulator |
2.7V to 5.5V Input Voltage Range |
Low-Power and Long Battery Life 1.3µA Operating Current (3 SIMO Channels) 330nA Shutdown Current 85% Efficiency at 3.3V Output |
1.3µA Operating Current (3 SIMO Channels) |
330nA Shutdown Current |
85% Efficiency at 3.3V Output |
Flexible and Configurable I2C Compatible Interface (MAX17271) Programmable Output Voltage: 0.8V to 5.175V MAX17270/MAX17271 Programmable Peak Current Limit |
I2C Compatible Interface (MAX17271) |
Programmable Output Voltage: 0.8V to 5.175V MAX17270/MAX17271 |
Programmable Peak Current Limit |
Robust Soft-Start Overload Protection Thermal Protection |
Soft-Start |
Overload Protection |
Thermal Protection |
Small Size 1.77mm x 1.77mm x 0.50mm, 16-Bump 0.4mm-Pitch WLP Package 3mm x 3mm x 0.75mm, 16-pin TQFN Package Small Total Solution Size |
1.77mm x 1.77mm x 0.50mm, 16-Bump 0.4mm-Pitch WLP Package |
3mm x 3mm x 0.75mm, 16-pin TQFN Package |
Small Total Solution Size |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.8 |
VOUT1 (V) (max) | 5.175 |
IOUT1 (A) (max) | 0.08 |
Switch Type | Internal |
VOUT1 Tolerance (±%) | 2 |
Synchronous Switching? | Yes |
IQ (mA) (max) | 0.0015 |
# DC-DC Outputs | 3 |
Alternate Topology | Step-DownStep-Up |
Design Tools | EE-Sim |
Package/Pins | THIN WLP/16TQFN/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.7V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 3 Output |
DC / DC Converter IC Case | TQFN |
No. of Pins | 16Pins |
Output Current - Output 1 | 1.1A |
Output Current - Output 2 | 600mA |
Output Voltage - Output 1 | 5.175V |
Output Voltage - Output 2 | 800mV |
Regulator Output Type | Adjustable |
Switching Frequency | 1MHz |
Topology | Buck-Boost |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Triple-Output Nanopower Buck-B | Analog Devices |
Dc/Dc Conv, Buck-Boost, 1Mhz, Tqfn-16 | Newark Electronics |
DC/DC CONV, BUCK-BOOST, 1MHZ, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX17271ETE+ ?
Additional datasheets, footprints and schematics for MAX17271ETE+ are listed on our Part Details page. You can also find images and similar parts to MAX17271ETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17271ETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17271ETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17271ETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17271ETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17271ETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17271ETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17271ETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX17271ETE+ ?
You can fill out our help required form which you can use to request a quote for MAX17271ETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.