Status: | Active |
---|---|
Series: | MAX1701 |
RoHS: | Unknown |
Up to 96% Efficiency |
1.1 VIN Guaranteed Start-Up |
0.7V to 5.5V Input Range |
Up to 800mA Output |
Step-Up Output (adjustable from 2.5V to 5.5V) |
PWM/PFM Synchronous-Rectified Topology |
External Clock or Internal 300kHz Oscillator |
3µA Logic-Controlled Shutdown |
Power-Good Output (MAX1701) |
Low-Battery Comparator (MAX1701) |
Uncommitted Gain Block (MAX1701) |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.2 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.8 |
Switch Type | Internal |
VOUT1 Tolerance (±%) | 1 |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
IQ (mA) (max) | 0.11 |
# DC-DC Outputs | 1 |
Alternate Topology | Step-Up |
# LDO/ Op.Amp. Outputs | 1 |
Switching Frequency (kHz) | 400 |
Package/Pins | QSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 700mV |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | QSOP |
No. of Pins | 16Pins |
Output Current | 800mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2.5V |
Adjustable Output Voltage Max | 5.5V |
Topology | Synchronous Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 1Outputs |
Output Voltage Max | 5.5V |
Output Voltage Min | 2.5V |
Switching Frequency | 400kHz |
1 Cell to 3 Cell, High-Power 1 | Analog Devices |
DC/DC CONV, SYNC BOOST, 400KHZ, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX1701EEE+ ?
Additional datasheets, footprints and schematics for MAX1701EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1701EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1701EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1701EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1701EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1701EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1701EEE+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1701EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1701EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1701EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1701EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.