Status: | Active |
---|---|
Series: | MAX16836 |
RoHS: | Unknown |
+6.5V to +40V Operating Range |
Adjustable LED Current (35mA to 350mA) |
±3.5% LED Current Accuracy |
High-Voltage DIM Pin for Dimming Interface |
Integrated Pass Element with Low-Dropout Voltage (0.55V typ) |
+5V Regulated Output with 4mA Source Capability |
Parallel Operation for LED Current > 350mA |
Differential LED Current Sense |
Low Shutdown Supply Current (35µA typ) |
Low 200mV Current-Sense Reference Reduces Power Losses |
Wave-Shaped Edges Reduce Radiated EMI During PWM Dimming |
Thermal Shutdown |
Output Short-Circuit Protection |
Available in Small, Thermally Enhanced, 5mm x 5mm, 16-Pin TQFN Package and in 8-Pin SO with Exposed Pad Package |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 40 |
Max. No. of LEDs | 10 |
# LED Channels | 1 |
Regulation Topology | Linear |
LED Configuration | Series |
ILED per Channel (A) (max) | 0.35 |
PWM Dimming Freq. (kHz) (max) | 1 |
Dimming Ratio (max) | 200 |
Dimming Control | AnalogPWM |
VDROPOUT (mV) (typ) | 550 |
VCURR_SENSE (mV) | 200 |
POUT (W) | 14 |
ICC (mA) (max) | 3 |
LED String Volt. (V) (max) | 38.6 |
Package/Pins | SOIC (N)/8TQFN/16 |
BudgetaryPrice (See Notes) | 1.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Linear |
---|---|
No. of Outputs | 1Outputs |
Output Current | 350mA |
Output Voltage | 38.6V |
Driver Case Style | TQFN |
No. of Pins | 16Pins |
Input Voltage Min | 6.5V |
Input Voltage Max | 40V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Voltage, 350mA, High-Brig | Analog Devices |
Led Driver, Linear, Tqfn-16 | Newark Electronics |
LED DRIVER, LINEAR, TQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX16836ATE+ ?
Additional datasheets, footprints and schematics for MAX16836ATE+ are listed on our Part Details page. You can also find images and similar parts to MAX16836ATE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16836ATE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16836ATE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16836ATE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16836ATE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16836ATE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16836ATE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16836ATE+ often in real-time on the comparison pages.
What if I can't find stock of MAX16836ATE+ ?
You can fill out our help required form which you can use to request a quote for MAX16836ATE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.