Status: | Active |
---|---|
Series: | MAX1672 |
RoHS: | Unknown |
Prices starting from US$4.75
Step-Up/Down Voltage Conversion |
1.8V to 11V Input Range |
3.3V/5V or Adjustable Output Voltage Range |
Output Current: 300mA at 5V (VIN > 2.5V) 150mA at 5V (VIN > 1.8V) |
300mA at 5V (VIN > 2.5V) |
150mA at 5V (VIN > 1.8V) |
Smaller Inductor than SEPIC and Flybacks |
Load Disconnects from Input in Shutdown |
Supply Current from Battery: 85µA (No-Load) 0.1µA (Shutdown) |
85µA (No-Load) |
0.1µA (Shutdown) |
PGI/PGO-bar Low-Battery Comparator |
16-Pin QSOP Package (Same Footprint as 8-pin SO) |
No External FETs Required |
Thermal and Short-Circuit Protection |
VIN (V) (min) | 1.8 |
---|---|
VIN (V) (max) | 11 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.26 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 11V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QSOP |
No. of Pins | 16Pins |
Output Current | 200mA |
Output Voltage Min | 1.25V |
Output Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 1.25V |
Base Number | 1672 |
IC Temperature Range | Industrial |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.3A |
Output Voltage | 5V |
Primary Input Voltage | 6V |
Supply Voltage Max | 11V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Linear |
Step-Up/Down DC-DC Converter i | Analog Devices |
Dc/Dc Conv, Buck/Boost, Qsop-16 | Newark Electronics |
CONVERTER, DC/DC, STEP UP/DOWN, SMD | element14 |
STEP-UP/DOWN DC-DC CONVERTER | RS |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MAX1672EEE+ ?
Additional datasheets, footprints and schematics for MAX1672EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1672EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1672EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1672EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1672EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1672EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1672EEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX1672EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1672EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1672EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1672EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.