Status: | Active |
---|---|
Series: | MAX1623 |
RoHS: | Unknown |
±1% Output Accuracy, Including Line and Load Regulation |
94% Efficiency |
Internal Switches 55mΩ PMOS Power Switch 60mΩ NMOS Synchronous-Rectifier Switch |
55mΩ PMOS Power Switch |
60mΩ NMOS Synchronous-Rectifier Switch |
Guaranteed 3A Load Capability |
Minimal External Components |
Pin-Selectable Fixed 3.3V, 2.5V, or Adjustable (1.1V to 3.8V) Output Voltage |
4.5V to 5.5V Input Voltage Range |
400µA (typ) Supply Current |
<1µA Shutdown Supply Current |
Constant-Off-Time PWM Operation |
Switching Frequencies Up to 350kHz |
Idle Mode Operation at Light Loads |
Thermal Shutdown Protection |
Available in 20-Pin SSOP |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.1 |
VOUT1 (V) (max) | 3.8 |
IOUT1 (A) (max) | 3 |
Switch Type | Internal |
Preset VOUT (V) | 2.53.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 350 |
Package/Pins | SSOP/20 |
BudgetaryPrice (See Notes) | 6.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SSOP |
No. of Pins | 20Pins |
Output Current | 3A |
Output Voltage Min | 2.5V |
Output Voltage Max | 3.3V |
Switching Frequency | 350kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3A, Low-Voltage, Step-Down Reg | Analog Devices |
DC/DC CONV, SYNC BUCK, 350KHZ, SSOP-20 | element14 |
Dc/Dc Conv, Sync Buck, 350Khz, Ssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1623EAP+ ?
Additional datasheets, footprints and schematics for MAX1623EAP+ are listed on our Part Details page. You can also find images and similar parts to MAX1623EAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1623EAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1623EAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1623EAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1623EAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1623EAP+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1623EAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1623EAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX1623EAP+ ?
You can fill out our help required form which you can use to request a quote for MAX1623EAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.