Status: | Active |
---|---|
Series: | MAX1606 |
RoHS: | Unknown |
Adjustable Output Voltage up to 28V |
20mA at 20V from a Single Li+ Battery |
True Shutdown (Output Disconnected from Input) |
Output Short-Circuit Protection |
88% Efficiency |
Up to 500kHz Switching Frequency |
Selectable Inductor Current Limit (125mA, 250mA, or 500mA) |
0.1µA Shutdown Current |
8-Pin µMAX Package |
VIN (V) (min) | 0.8 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 28 |
IOUT1 (A) (max) | 0.02 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.16 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
Shutdown Mode Supply Current (µA) (max) | 1 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 1.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.4V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | µMAX |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Min | 800mV |
Output Voltage Max | 28V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 1606 |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 28V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.4V |
Switch Output Current Isw Max | 100mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
28V Internal Switch LCD Bias S | Analog Devices |
Dc Dc Conv, Step-Up, 28V, 8-Umax | Newark Electronics |
DC DC CONV, STEP-UP, 28V, 8-UMAX | element14 |
28V Internal Switch LCD Bias | RS |
Where can I find additional details, specifications and documents for a MAX1606EUA+ ?
Additional datasheets, footprints and schematics for MAX1606EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX1606EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1606EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1606EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1606EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1606EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1606EUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX1606EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1606EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1606EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX1606EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.