Status: | Active |
---|---|
Series: | MAX1536 |
RoHS: | Unknown |
Dynamically Selectable Output Voltage from +0.7V to VIN |
Internal PMOS/NMOS Switches 54mΩ/47mΩ On-Resistance at VIN = +4.5V 63mΩ/53mΩ On-Resistance at VIN = +3.0V |
54mΩ/47mΩ On-Resistance at VIN = +4.5V |
63mΩ/53mΩ On-Resistance at VIN = +3.0V |
+3.0V to +5.5V Input Voltage Range |
1.4MHz Maximum Switching Frequency |
2V ±0.75% Reference Output |
Constant-Off-Time PWM Operation |
Selectable Idle Mode/PWM Operation at Light Loads |
100% Duty Factor in Dropout |
Digital Soft-Start Inrush Current Limiting |
<1µA Typical Shutdown Supply Current |
<750µA Quiescent Supply Current |
Thermal Shutdown |
1% VOUT Accuracy Over Line and Load |
External Reference Input |
Power-Good Window Comparator |
Selectable Power-Good Blanking Time During Output-Voltage Transition |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 0.7 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 3.6 |
Switch Type | Internal |
Output Adjust. Method | Dyn. REF InResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1400 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 6.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TQFN |
No. of Pins | 28Pins |
Output Current | 3.6A |
Output Voltage Min | 700mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.6A, 1.4MHz, Low-Voltage, Int | Analog Devices |
Dc/Dc Conv, Sync Buck, 1.4Mhz, Tqfn-28 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.4MHZ, TQFN-28 | Farnell |
Where can I find additional details, specifications and documents for a MAX1536ETI+ ?
Additional datasheets, footprints and schematics for MAX1536ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX1536ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1536ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1536ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1536ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1536ETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1536ETI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1536ETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1536ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1536ETI+ ?
You can fill out our help required form which you can use to request a quote for MAX1536ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.