Status: | Unknown |
---|---|
Series: | 299 PHL-4TSI |
RoHS: | Compliant |
Polarized aluminum electrolytic capacitors, non-solid electrolyte |
Large types, minimized dimensions, cylindrical aluminum case, insulated with a blue sleeve |
Pressure relief on the side of the aluminum case |
Applications |
---|
Switched mode power supplies |
Renewable energy power converters |
Energy storage in pulse systems |
Datasheet |
---|
299 PHL-4TSI |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Cap, 560Μf, 400V, Alu Elec, Snap-In | Newark Electronics |
CAP, 560µF, 400V, ALU ELEC, SNAP-IN | element14 |
Aluminum Electrolytic Capacitor, 560 uF, 400 V, ± 20%, Snap-In | Avnet America |
Where can I find additional details, specifications and documents for a MAL229956561E3?
Additional datasheets, footprints and schematics for MAL229956561E3 are listed on our Part Details page. You can also find images and similar parts to MAL229956561E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL229956561E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL229956561E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL229956561E3 fall under?
The MAL229956561E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL229956561E3 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL229956561E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL229956561E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL229956561E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MAL229956561E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL229956561E3 often in real-time on the comparison pages.
What if I can't find stock of MAL229956561E3?
You can fill out our help required form which you can use to request a quote for MAL229956561E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.