Status: | Unknown |
---|---|
Series: | 259 PHM-SI Series |
RoHS: | Unknown |
Prices starting from US$5.73
Capacitance | 220µF |
---|---|
Voltage Rating | 450V |
Product Range | 259 PHM-SI Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 30mm |
ESR | 0.269ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 220Μf, 450V, Alu Elec, Snap-In | Newark Electronics |
CAP, 220µF, 450V, ALU ELEC, SNAP-IN | element14 |
Snap-In 220uF 450V 35x30mm 105°C 3000h | RS |
Cap Aluminum 220uF 450V 20% Aluminum Cylindrical Can 269m Ohm 1.56A 3000 hr 105°C Cardboard | Avnet America |
220UF 450V 35X30 10MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a MAL225977221E3?
Additional datasheets, footprints and schematics for MAL225977221E3 are listed on our Part Details page. You can also find images and similar parts to MAL225977221E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL225977221E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225977221E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL225977221E3 fall under?
The MAL225977221E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL225977221E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225977221E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL225977221E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL225977221E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MAL225977221E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL225977221E3 often in real-time on the comparison pages.
What if I can't find stock of MAL225977221E3?
You can fill out our help required form which you can use to request a quote for MAL225977221E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.