MAL205952101E3 Capacitors by Vishay Intertechnology

CAP 100µF 200V ALU ELEC SNAP-IN

Status: Unknown
Series: 059 PLL-SI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.50

Distributor Stock
Logo for Farnell
Farnell
from US$4.10
774
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.99
774
in stock
Buy Now
Logo for element14
element14
from US$4.19
774
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 200V
Product Range 059 PLL-SI Series
Lifetime @ Temperature 10000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 22mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 25mm
ESR 1.28ohm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 100Μf, 200V, Alu Elec, Snap-In | Newark Electronics
CAP, 100µF, 200V, ALU ELEC, SNAP-IN | element14
Aluminum Electrolytic Capacitor, 100 uF, 200 V, ± 20%, Snap-In | Avnet America
Aluminum Electrolytic Capacitor, 100 uF, 200 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL205952101E3?

Additional datasheets, footprints and schematics for MAL205952101E3 are listed on our Part Details page. You can also find images and similar parts to MAL205952101E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL205952101E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL205952101E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL205952101E3 fall under?

The MAL205952101E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL205952101E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL205952101E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL205952101E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL205952101E3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MAL205952101E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL205952101E3 often in real-time on the comparison pages.

What if I can't find stock of MAL205952101E3?

You can fill out our help required form which you can use to request a quote for MAL205952101E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay