Status: | Unknown |
---|---|
Series: | 038 RSU |
RoHS: | Compliant |
Polarized aluminum electrolytic capacitors, non‑solid electrolyte |
Radial leads, cylindrical aluminum case, insulated with a blue sleeve |
Pressure relief for case Ø D ≥ 6.3 mm |
Applications |
---|
General purpose, industrial, automotive, consumer, and audio‑video |
Coupling, decoupling, timing, smoothing, filtering, buffering in SMPS |
Portable and mobile equipment (small size, low mass) |
Application Notes |
---|
Application Note |
Datasheet |
---|
038 RSU |
General Information |
---|
Selection Chart |
Product Coding |
E-Series Values |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Lead Forming Options |
Packaging: Axial |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor, Aluminum Ultra Miniature, 3300uF, 35V, 16x35, Long Leads | BC Components / Vishay MAL203850332E3 | RS Americas |
CAP, 3300µF, 35V, 20%, THROUGH HOLE | Farnell |
Aluminium Electrolytic Capacitor, 038 Rsu Series, 3300 - F, - 20%, 35 V, 16 Mm, Radial Leaded |Vishay MAL203850332E3 | Newark Electronics |
Aluminum Electrolytic Capacitor, 3300 uF, 35 V, � 20%, 3500 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL203850332E3?
Additional datasheets, footprints and schematics for MAL203850332E3 are listed on our Part Details page. You can also find images and similar parts to MAL203850332E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL203850332E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL203850332E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL203850332E3 fall under?
The MAL203850332E3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MAL203850332E3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL203850332E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL203850332E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL203850332E3 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for MAL203850332E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL203850332E3 often in real-time on the comparison pages.
What if I can't find stock of MAL203850332E3?
You can fill out our help required form which you can use to request a quote for MAL203850332E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.