Status: | Active |
---|---|
Series: | MA3075 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
635
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
635
in stock
|
Buy Now | |
element14
from US$0.08
|
635
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SOT-23 Package Allows Two Separate Unidirectional Configurations |
Low Leakage < 1 µA @ 5 Volt |
Breakdown Voltage: 7.2-7.9 Volt @ 5 mA |
Low Capacitance (80 pF typical @ 0 Volts, 1 MHz) |
ESD Protection Meeting 16 kV Human Body Model |
Mechanical Characteristics: Void Free, Transfer-Molded, Thermosetting Plastic Case |
Corrosion Resistant Finish, Easily Solderable |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
Pb-Free Package is Available |
Description | MA3075 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 80 |
V(BR) Min (V) | 7.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 15 |
Package Type | SOT-23-3 |
Tvs Diode, 15W, Unidir, Sot-23-3 | Newark Electronics |
TVS DIODE, 15W, UNIDIR, SOT-23-3 | element14 |
MA3075WALT1 Series 7.9 V 15 W Unidirectional Zener Transient Voltage Suppressor | Future Electronics |
ESD Suppressor TVS 30KV 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MA3075WALT1G?
Additional datasheets, footprints and schematics for MA3075WALT1G are listed on our Part Details page. You can also find images and similar parts to MA3075WALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA3075WALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA3075WALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA3075WALT1G fall under?
The MA3075WALT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to MA3075WALT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA3075WALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MA3075WALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MA3075WALT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MA3075WALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA3075WALT1G often in real-time on the comparison pages.
What if I can't find stock of MA3075WALT1G?
You can fill out our help required form which you can use to request a quote for MA3075WALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.