Status: | Unknown |
---|---|
Series: | 32Kbit SPI Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
12,395
in stock
|
Buy Now | |
element14
from US$0.24
|
10,265
in stock
|
Buy Now | |
Farnell
from US$0.26
|
10,265
in stock
|
Buy Now | |
Micros
from US$0.24
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 32Kbit |
EEPROM Memory Configuration | 4K x 8bit |
Clock Frequency | 10MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 32Kbit SPI Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 95320 |
Clock Frequency Max | 10MHz |
IC Generic Number | 95320 |
IC Interface Type | Serial SPI |
Logic Function Number | 95320 |
Memory Density | 32Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 2.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Termination Type | Surface Mount Device |
Eeprom, 32Kbit, -40 To 85Deg C | Newark Electronics |
SERIAL EEPROM, 32KBIT, 10MHZ, SOIC-8 | element14 |
Serial EEPROM, 3-Wire/SPI, 32Kbit (4k x 8bit), 2.5÷5.5V, -40÷85°C | Micros |
M95320-WMN6P | RS |
M95320 Series 32 Kb (4 K x 8) 5.5 V Serial SPI Bus EEPROM w/ High-Speed Clock | Future Electronics |
EEPROM Serial-SPI 32K-bit 4K x 8 3.3V/5V 8-Pin SO N | Avnet America |
Where can I find additional details, specifications and documents for a M95320-WMN6P?
Additional datasheets, footprints and schematics for M95320-WMN6P are listed on our Part Details page. You can also find images and similar parts to M95320-WMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95320-WMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95320-WMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95320-WMN6P fall under?
The M95320-WMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95320-WMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95320-WMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M95320-WMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M95320-WMN6P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and RS have stock available or on a lead time for M95320-WMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95320-WMN6P often in real-time on the comparison pages.
What if I can't find stock of M95320-WMN6P?
You can fill out our help required form which you can use to request a quote for M95320-WMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.