Status: | Active |
---|---|
Series: | M93C46-W |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
85,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
18,847
in stock
|
Buy Now | |
RS
from US$0.14
|
6,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
5,000
in stock
|
Buy Now | |
Micros
from US$0.11
|
3,789
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,111
in stock
|
Buy Now | |
element14
from US$0.16
|
1,111
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,111
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Industry standard MICROWIREâ„¢ bus Single supply voltage: 2.5 V to 5.5 V for M93Cx6-W1.8 V to 5.5 V for M93Cx6-R Dual organization: by word (x16) or byte (x8) Programming instructions that work on: byte, word or entire memory Self-timed programming cycle with auto-erase: 5 ms READY/BUSY signal during programming 2 MHz clock rate Sequential read operation Enhanced ESD/latch-up behavior More than 4 million write cycles More than 200-year data retention |
Industry standard MICROWIREâ„¢ bus |
Single supply voltage: 2.5 V to 5.5 V for M93Cx6-W1.8 V to 5.5 V for M93Cx6-R |
2.5 V to 5.5 V for M93Cx6-W |
1.8 V to 5.5 V for M93Cx6-R |
Dual organization: by word (x16) or byte (x8) |
Programming instructions that work on: byte, word or entire memory |
Self-timed programming cycle with auto-erase: 5 ms |
READY/BUSY signal during programming |
2 MHz clock rate |
Sequential read operation |
Enhanced ESD/latch-up behavior |
More than 4 million write cycles |
More than 200-year data retention |
Package ECOPACK2 (RoHS compliant) and halogen-free packages:DFN8SO8NTSSOP8 |
ECOPACK2 (RoHS compliant) and halogen-free packages:DFN8SO8NTSSOP8 |
DFN8 |
SO8N |
TSSOP8 |
Product Specifications |
---|
DS1077 16-Kbit, 8-Kbit, 4-Kbit, 2-Kbit and 1-Kbit (8-bit or 16-bit wide) MICROWIREâ„¢ serial access EEPROM |
Application Notes |
---|
AN2014 How a designer can make the most of STMicroelectronics Serial EEPROMs |
AN394 MICROWIRE EEPROM COMMON I/O OPERATION |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M93C46 Series 1 Kb (128 x 8 / 64 x 16) 2.5 V Microwire« Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM, Serial Microwire, 1 Kbit, 128 x 8bit, 64 x 16bit, 2 MHz, 8 Pins, NSOIC | Avnet America |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Microwire 1KBit SOIC8 | RS |
Serial EEPROM, 3-Wire/Microwire, 1Kbit (128x8b / 64x16b), 2.5÷5.5V, -40÷85°C | Micros |
ST EEPROM I²C / Serial 128B 2MHz SO-8 | Distrelec |
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant: Yes |Stmicroelectronics M93C46-WMN6TP | Newark Electronics |
EEPROM, 1KBIT, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a M93C46-WMN6TP?
Additional datasheets, footprints and schematics for M93C46-WMN6TP are listed on our Part Details page. You can also find images and similar parts to M93C46-WMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M93C46-WMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M93C46-WMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M93C46-WMN6TP fall under?
The M93C46-WMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard Microwire EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M93C46-WMN6TP when available in the Standard Microwire EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M93C46-WMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M93C46-WMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M93C46-WMN6TP have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for M93C46-WMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M93C46-WMN6TP often in real-time on the comparison pages.
What if I can't find stock of M93C46-WMN6TP?
You can fill out our help required form which you can use to request a quote for M93C46-WMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.