M74VHC1GU04DFT1G Standard Logic by ON Semiconductor

Unbuffered Single Inverter

Status: Unknown
Series: MC74VHC1GU04
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74VHC1GU04 is an advanced high speed CMOS Unbuffered inverter fabricated with silicon gate CMOS technology. This device consists of a single unbuffered inverter. In combination with others, or in the MC74VHCU04 Hex Unbuffered Inverter, these devices are well suited for use as oscillators, pulse shapers, and in many other applications requiring a high-input impedance amplifier. For digital applications, the MC74VHC1G04 or the MC74VHC04 are recommended. The internal circuit is composed of three stages, including a buffer output which provides high noise immunity and stable output. The MC74VHC1GU04 input structure provides protection when voltages up to 7 V are applied, regardless of the supply voltage. This allows the MC74VHC1GU04 to be used to interface 5 V circuits to 3 V circuits

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
-
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

High Speed: tPD = 2.5ns (Typ) at VCC = 5V
Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C
Power Down Protection Provided on Inputs
Balanced Propagation Delays
Pin and Function Compatible with Other Standard Logic Families
Chip Complexity: FETs = 105
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Inverter, Single, 1 I/P, Sot-353-5 | Newark Electronics
INVERTER, SINGLE, 1 I/P, SOT-353-5 | Farnell
Inverter 1-Element CMOS 5-Pin SC-70 T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M74VHC1GU04DFT1G?

Additional datasheets, footprints and schematics for M74VHC1GU04DFT1G are listed on our Part Details page. You can also find images and similar parts to M74VHC1GU04DFT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M74VHC1GU04DFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74VHC1GU04DFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M74VHC1GU04DFT1G fall under?

The M74VHC1GU04DFT1G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to M74VHC1GU04DFT1G when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M74VHC1GU04DFT1G you can contact the distributor directly for product support, shipping queries etc.

Is the M74VHC1GU04DFT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for M74VHC1GU04DFT1G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for M74VHC1GU04DFT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M74VHC1GU04DFT1G often in real-time on the comparison pages.

What if I can't find stock of M74VHC1GU04DFT1G?

You can fill out our help required form which you can use to request a quote for M74VHC1GU04DFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay