Status: | Active |
---|---|
Series: | MC74VHC1GT125 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
5,100
in stock
|
Buy Now | |
Farnell
from US$0.08
|
178,418
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,700
in stock
|
Buy Now | |
element14
from US$0.09
|
2,594
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now |
High Speed: tPD = 3.5ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC= 1µA (Max) at TA = 25°C |
TTL-Compatible Inputs: VIL = 0.8 V; VIH = 2.0 V |
CMOS-Compatible Outputs: VOH > 0.8 VCC ; VOL < 0.1 VCC @Load |
Power Down Protection Provided on Inputs and Outputs |
Balanced Propagation Delays |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity:FETs = ≤ 100 |
Pb-Free Packages are Available |
Description | MC74VHC1GT125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.5 |
IO Max (mA) | 8 |
Package Type | TSOP-5 / SOT-23-5 |
LEVEL SHIFTERS | Farnell |
M74VHC1GT125DT1G, LOG CMOS BUFR NINVERT | RS |
IC, BUFF CMOS LVL/SFTR N-I SOT235 | element14 |
IC: digital | Transfer Multisort Elektronik |
Non Inverting Buffer, Tsop-5 | Newark Electronics |
74VHC Series SMT Single Non-Inverting Buffer / CMOS Logic Level Shifter TSOP-5 | Future Electronics |
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin TSOP T/R | Avnet America |
M74VHC1GT125DT1G Non-Inverting CMOS, Single Ended Buffer, 3 to 5.5 V, 5-Pin TSOP | ON Semiconductor M74VHC1GT125DT1G | RS Americas |
Where can I find additional details, specifications and documents for a M74VHC1GT125DT1G?
Additional datasheets, footprints and schematics for M74VHC1GT125DT1G are listed on our Part Details page. You can also find images and similar parts to M74VHC1GT125DT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M74VHC1GT125DT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74VHC1GT125DT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M74VHC1GT125DT1G fall under?
The M74VHC1GT125DT1G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to M74VHC1GT125DT1G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M74VHC1GT125DT1G you can contact the distributor directly for product support, shipping queries etc.
Is the M74VHC1GT125DT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for M74VHC1GT125DT1G have stock available?
Authorised distributors including Farnell, RS, Chip One Stop, element14 and Transfer Multisort Elektronik have stock available or on a lead time for M74VHC1GT125DT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M74VHC1GT125DT1G often in real-time on the comparison pages.
What if I can't find stock of M74VHC1GT125DT1G?
You can fill out our help required form which you can use to request a quote for M74VHC1GT125DT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.