M74VHC1G132DFT2G Standard Logic by ON Semiconductor

Single 2-Input NAND Gate with Schmitt Trigger Input

Status: Unknown
Series: MC74VHC1G132
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74VHC1G132 is a single gate CMOS Schmitt NAND trigger fabricated with silicon gate CMOS technology. It achieves high speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. The internal circuit is composed of three stages, including a buffer output which provides high noise immunity and stable output. The MC74VHC1G132 input structure provides protection when voltages up to 5.5V are applied, regardless of the supply voltage. This allows the MC74VHC1G132 to be used to interface 5V circuits to 3V circuits. The MC74VHC1G132 can be used to enhance noise immunity or to square up slowly changing waveforms.

Where to Buy

Prices starting from US$0.0425

Distributor Stock
Logo for Farnell
Farnell
from US$0.0425
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
-
Buy Now
Logo for element14
element14
from US$0.0448
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

High Speed: tPD = 3.6ns (Typ) at VCC = 5V
Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C
Power Down Protection Provided on Inputs
Balanced Propagation Delays
Pin and Function Compatible with Other Standard Logic Families
Chip Complexity: FETs = <100
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Nand, Schmitt, Single, 2 I/P, Sot-353-5 | Newark Electronics
NAND, SCHMITT, SINGLE, 2 I/P, SOT-353-5 | element14
NAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M74VHC1G132DFT2G?

Additional datasheets, footprints and schematics for M74VHC1G132DFT2G are listed on our Part Details page. You can also find images and similar parts to M74VHC1G132DFT2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M74VHC1G132DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74VHC1G132DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M74VHC1G132DFT2G fall under?

The M74VHC1G132DFT2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to M74VHC1G132DFT2G when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M74VHC1G132DFT2G you can contact the distributor directly for product support, shipping queries etc.

Is the M74VHC1G132DFT2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for M74VHC1G132DFT2G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for M74VHC1G132DFT2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M74VHC1G132DFT2G often in real-time on the comparison pages.

What if I can't find stock of M74VHC1G132DFT2G?

You can fill out our help required form which you can use to request a quote for M74VHC1G132DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay