Status: | Active |
---|---|
Series: | MC74VHC1G125 |
RoHS: | Compliant |
High Speed: tPD = 3.5ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity: FETs = ≤ 100 |
Pb-Free Packages are Available |
Description | MC74VHC1G125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.5 |
IO Max (mA) | 8 |
Package Type | TSOP-5 / SOT-23-5 |
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin TSOP T/R | Avnet America |
M74VHC1G125DTT1G, LOG CMOS BUFR NINV 3ST | RS |
Non Inverting Buffer, Sot-23-5 | Newark Electronics |
M74VHC1G125DTT1G Non-Inverting 3-State Buffer, 2 - 5.5 V, 5-Pin TSOP | ON Semiconductor M74VHC1G125DTT1G | RS Americas |
IC, LOGIC, 74VHC1G, BUFFER, SOT235 | element14 |
Where can I find additional details, specifications and documents for a M74VHC1G125DTT1G?
Additional datasheets, footprints and schematics for M74VHC1G125DTT1G are listed on our Part Details page. You can also find images and similar parts to M74VHC1G125DTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M74VHC1G125DTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74VHC1G125DTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M74VHC1G125DTT1G fall under?
The M74VHC1G125DTT1G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to M74VHC1G125DTT1G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M74VHC1G125DTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the M74VHC1G125DTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for M74VHC1G125DTT1G have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for M74VHC1G125DTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M74VHC1G125DTT1G often in real-time on the comparison pages.
What if I can't find stock of M74VHC1G125DTT1G?
You can fill out our help required form which you can use to request a quote for M74VHC1G125DTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.