Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$227.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$236.04
|
No stock
|
Buy Now | |
TE Store
from US$317.74
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$298.90
|
-
|
Buy Now | |
Future Electronics
from US$257.12
|
-
|
Buy Now | |
Avnet America
from US$230.32
|
-
|
Buy Now | |
RS Americas
from US$278.20
|
-
|
Buy Now | |
element14
from US$227.09
|
-
|
Buy Now | |
TTI Europe
from US$243.27
|
-
|
Buy Now | |
Richardson RFPD
from US$243.99
|
-
|
Buy Now | |
Sager
from US$260.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Material | 17-4PH |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Dimensions | .94 x .94 x 2.71in, 24 x 24 x 69mm |
Supply Voltage | 3V |
Pressure | 5000psi |
Output/Span | 24-bitADCI2C |
Accuracy | ±0.25% FSO |
Overpressure | 2X Rated |
Options | Adhesive Label |
Sensor Type | Wireless Pressure Transducers |
Type | Gage |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
PRESS XDCR M5600-000005-05KPG Pressure Sensor Type: Wireless Pressure Transducer Industrial Pressure Transducer Pressure: 350 bar Pressure: 5000 psi Pressure Type: Gauge Supply Voltage Range: 2.7 V Wireless Pressure Transducer 350 bar 5000 psi | Part Number: M5600-000005-05KPG | Internal Number: M5600-000005-05KPG | TE Connectivity | TE Store |
Pressure Sensor, 5000Psi, 1/4"-18 Npt | Newark Electronics |
Pressure Sensor 0Psi to 5000Psi Gauge | Avnet America |
Pressure Sensors, Wireless Digital Output, Gauge, 350 bar, 3V, M5600 Series | TE Connectivity M5600-000005-05KPG | RS Americas |
M5600 WIRELESS MICROFUSED | TTI Europe |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors M5600-000005-05KPG | Sager |
PRESSURE SENSOR, 5000PSI, GAUGE, DIGITAL | Farnell |
Where can I find additional details, specifications and documents for a M5600-000005-05KPG?
Additional datasheets, footprints and schematics for M5600-000005-05KPG are listed on our Part Details page. You can also find images and similar parts to M5600-000005-05KPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5600-000005-05KPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5600-000005-05KPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5600-000005-05KPG fall under?
The M5600-000005-05KPG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to M5600-000005-05KPG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5600-000005-05KPG you can contact the distributor directly for product support, shipping queries etc.
Is the M5600-000005-05KPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5600-000005-05KPG have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for M5600-000005-05KPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5600-000005-05KPG often in real-time on the comparison pages.
What if I can't find stock of M5600-000005-05KPG?
You can fill out our help required form which you can use to request a quote for M5600-000005-05KPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.