Status: | Active |
---|---|
Series: | M4Z28-BR00SH |
RoHS: | Compliant |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.68
|
126
in stock
|
Buy Now | |
Farnell
from US$4.74
|
754
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.76
|
225
in stock
|
Buy Now | |
Avnet Silica
-
|
8,740
in stock
|
Buy Now | |
EBV Elektronik
-
|
92
in stock
|
Buy Now | |
Future Electronics
from US$4.08
|
-
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Provides battery backup power for non-volatile ZEROPOWER®and supervisor devices in the 28-pin SNAPHAT®SOIC package |
Removable battery avoids heat associated with surface-mount process |
Snaps directly onto surface-mounted SNAPHAT®SOIC |
Choice of battery capacities M4Z28-BR00SH = 48 mAh M4Z32-BR00SH = 120 mAh |
M4Z28-BR00SH = 48 mAh |
M4Z32-BR00SH = 120 mAh |
Keyed insertion to insure proper assembly |
Removable for replacement and proper disposal |
Pb-free package |
Available in ECOPACK®packages, tubes |
Product Specifications |
---|
DS5066 ZEROPOWER® SNAPHAT® battery |
Application Notes |
---|
AN1011 Battery technology used in NVRAM and real-time clock (RTC) products from ST |
AN1012 Predicting the battery life and data retention period of NVRAMs and serial RTCs |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
BATTERY, SNAPHAT | Farnell |
Accessories: battery | Transfer Multisort Elektronik |
Lithium battery-M48Z/M40Z,M4Z28-BR00SH1 | RS |
Battery Back-Up Li-Ion 3V 4-Pin SNAPHAT Tube | Avnet Silica |
M4Z28 Series 2.8 V 48 mAh Zeropower Snaphat SH-4 Pin Package | Future Electronics |
Timing Circuits |Stmicroelectronics M4Z28-BR00SH1 | Newark Electronics |
Where can I find additional details, specifications and documents for a M4Z28-BR00SH1?
Additional datasheets, footprints and schematics for M4Z28-BR00SH1 are listed on our Part Details page. You can also find images and similar parts to M4Z28-BR00SH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M4Z28-BR00SH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M4Z28-BR00SH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M4Z28-BR00SH1 fall under?
The M4Z28-BR00SH1 is listed under Memories > NVRAM > Battery Options.
Can I view similar or alternative parts?
You can view similar parts to M4Z28-BR00SH1 when available in the Battery Options range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M4Z28-BR00SH1 you can contact the distributor directly for product support, shipping queries etc.
Is the M4Z28-BR00SH1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M4Z28-BR00SH1 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, RS, Avnet Silica and EBV Elektronik have stock available or on a lead time for M4Z28-BR00SH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M4Z28-BR00SH1 often in real-time on the comparison pages.
What if I can't find stock of M4Z28-BR00SH1?
You can fill out our help required form which you can use to request a quote for M4Z28-BR00SH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.