Status: | Active |
---|---|
Series: | M41T00 |
RoHS: | Compliant |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
No stock
|
Buy Now | |
Avnet America
from US$1.99
|
47,500
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
3,783
in stock
|
Buy Now | |
Distrelec
from US$3.14
|
2,060
in stock
|
Buy Now | |
Micros
from US$1.70
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
-
|
Buy Now | |
element14
from US$1.87
|
-
|
Buy Now | |
Farnell
from US$1.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
For new designs use M41T00S |
Counters for seconds, minutes, hours, day, month, years, and century |
32 kHz crystal oscillator integrating load capacitance (12.5 pF) providing exceptional oscillator stability and high crystal series resistance operation |
Serial interface supports I2C bus (100 kHz protocol) |
Ultra low battery supply current of 0.8 μA (typ at 3 V) |
2.0 to 5.5 V clock operating voltage |
Automatic switchover and deselect circuitry (for 3 V application select M41T00S datasheet) |
Software clock calibration to compensate crystal deviation due to temperature |
Automatic leap year compensation |
Operating temperature of -40 to 85 °C |
Product Specifications |
---|
DS1447 Serial real-time clock |
Brochures |
---|
Serial real-time clock ICs |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
Real Time Clock Serial 8Byte 8-Pin SO N T/R | Avnet America |
M41T00 Series 5.5 V I2C / 2-Wire / Serial Surface Mount Real Time Clock - SOIC-8 | Future Electronics |
IC: RTC circuit | Transfer Multisort Elektronik |
ST Real Time Clock Module, YY-MM-DD, I²C, SMD | Distrelec |
Clock/Calendar, Serial Interface 100kHz, Vlow Detection, 2.0÷5.5V, -40÷85°C | Micros |
Serial Real-Time Clock 8Byte SOIC8 | RS |
Power Management Rohs Compliant: Yes |Stmicroelectronics M41T00M6F | Newark Electronics |
IC, RTC, SERIAL, 8-SO, REEL | element14 |
Where can I find additional details, specifications and documents for a M41T00M6F?
Additional datasheets, footprints and schematics for M41T00M6F are listed on our Part Details page. You can also find images and similar parts to M41T00M6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T00M6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T00M6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T00M6F fall under?
The M41T00M6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.
Can I view similar or alternative parts?
You can view similar parts to M41T00M6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T00M6F you can contact the distributor directly for product support, shipping queries etc.
Is the M41T00M6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M41T00M6F have stock available?
Authorised distributors including Avnet America, Future Electronics, Transfer Multisort Elektronik, Distrelec and Micros have stock available or on a lead time for M41T00M6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T00M6F often in real-time on the comparison pages.
What if I can't find stock of M41T00M6F?
You can fill out our help required form which you can use to request a quote for M41T00M6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.