M34C336K075BZSS Capacitors by Vishay Intertechnology

CAP 33µF 75V 10%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$51.77

Distributor Stock
Logo for Farnell
Farnell
from US$51.77
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 75V
Tantalum Capacitor Case 8331 [21280 Metric]
Product Range -
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 2.5ohm
Manufacturer Size Code C
Automotive Qualification Standard -
Capacitance Tolerance ± ± 10%
ESR Frequency 120Hz
ESR Temperature 25°C
External Depth 8mm
External Length / Height 7.5mm
External Width 21.2mm
Height 7.5mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +85°C

Alternative Descriptions

CAP, 33µF, 75V, 10% | Farnell
Tantalum Capacitor, 33Uf, 75V 10% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M34C336K075BZSS?

Additional datasheets, footprints and schematics for M34C336K075BZSS are listed on our Part Details page. You can also find images and similar parts to M34C336K075BZSS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M34C336K075BZSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M34C336K075BZSS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M34C336K075BZSS fall under?

The M34C336K075BZSS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to M34C336K075BZSS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M34C336K075BZSS you can contact the distributor directly for product support, shipping queries etc.

Is the M34C336K075BZSS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M34C336K075BZSS have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for M34C336K075BZSS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M34C336K075BZSS often in real-time on the comparison pages.

What if I can't find stock of M34C336K075BZSS?

You can fill out our help required form which you can use to request a quote for M34C336K075BZSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay