Status: | Active |
---|---|
Series: | M24SR02-Y |
RoHS: | Compliant |
Prices starting from US$0.40
I2C interface Two-wire I2C serial interface supports 1 MHz protocol Single supply voltage: 2.7 V to 5.5 V |
Two-wire I2C serial interface supports 1 MHz protocol |
Single supply voltage: 2.7 V to 5.5 V |
Contactless interface NFC Forum Type 4 Tag ISO/IEC 14443 Type A 106 Kbps data rate Internal tuning capacitance: 25 pF |
NFC Forum Type 4 Tag |
ISO/IEC 14443 Type A |
106 Kbps data rate |
Internal tuning capacitance: 25 pF |
Memory 256-byte (2-kbit) EEPROM Support of NDEF data structure Data retention: 200 years Write endurance:1 million cycles at 25 °C600 k cycles at 85 °C Read: up to 246 bytes in a single command Write: up to 246 bytes in a single command 7-byte unique identifier (UID) 128-bit passwords protection |
256-byte (2-kbit) EEPROM |
Support of NDEF data structure |
Data retention: 200 years |
Write endurance:1 million cycles at 25 °C600 k cycles at 85 °C |
1 million cycles at 25 °C |
600 k cycles at 85 °C |
Read: up to 246 bytes in a single command |
Write: up to 246 bytes in a single command |
7-byte unique identifier (UID) |
128-bit passwords protection |
Package 8-lead small-outline package (SO8) ECOPACK2 TSSOP8 ECOPACK2 UFDFPN8 ECOPACK2 |
8-lead small-outline package (SO8) ECOPACK2 |
TSSOP8 ECOPACK2 |
UFDFPN8 ECOPACK2 |
Digital pad GPO: configurable general purpose output RF disable: activation/deactivation of RF commands |
GPO: configurable general purpose output |
RF disable: activation/deactivation of RF commands |
Temperature range From - 40 °C up to 85 °C |
From - 40 °C up to 85 °C |
Technical Notes & Articles |
---|
TA0358 Developing supply chain confidence with TruST25 digital signature in RFID/NFC tags |
Presentations |
---|
M24SR product presentation |
Flyers |
---|
M24SR series flyer |
Brochures |
---|
NFC solutions from ST |
Nfc/Rfid Tag, 2Kbit, 13.56Mhz, Tssop-8 | Newark Electronics |
NFC/RFID TAG, 2KBIT, 13.56MHZ, TSSOP-8 | element14 |
M24SR02-Y Series 5.5 V 1000 kHz Read/Write Surface Mount RFID - TSSOP-8 | Future Electronics |
Dynamic NFC/RFID Tag IC 8-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a M24SR02-YDW6T/2?
Additional datasheets, footprints and schematics for M24SR02-YDW6T/2 are listed on our Part Details page. You can also find images and similar parts to M24SR02-YDW6T/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24SR02-YDW6T/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24SR02-YDW6T/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24SR02-YDW6T/2 fall under?
The M24SR02-YDW6T/2 is listed under NFC > ST25 NFC / RFID Tags & Readers > ST25 Dynamic NFC Tags > M24SR series Dynamic NFC Tags.
Can I view similar or alternative parts?
You can view similar parts to M24SR02-YDW6T/2 when available in the M24SR series Dynamic NFC Tags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24SR02-YDW6T/2 you can contact the distributor directly for product support, shipping queries etc.
Is the M24SR02-YDW6T/2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24SR02-YDW6T/2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for M24SR02-YDW6T/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24SR02-YDW6T/2 often in real-time on the comparison pages.
What if I can't find stock of M24SR02-YDW6T/2?
You can fill out our help required form which you can use to request a quote for M24SR02-YDW6T/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.