M24C08-FCT6TP/T Serial EEPROM by STMicroelectronics

8 Kbit serial I2C bus EEPROM

Status: Active
Series: M24C08-F
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The M24C08 is an 8-Kbit I 2 C-compatible EEPROM (Electrically Erasable PROgrammable Memory) organized as 1 K × 8 bits. The M24C08-W can be accessed with a supply voltage from 2.5 V to 5.5 V, the M24C08-R can be accessed with a supply voltage from 1.8 V to 5.5 V, and the M24C08-F can be accessed either with a supply voltage from 1.7 V to 5.5 V (over the full temperature range) or with an extended supply voltage from 1.6 V to 1.7 V. All these devices operate with a clock frequency of 400 kHz.

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.29
No stock
Buy Now
Logo for element14
element14
from US$0.25
92,077
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
54,580
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.23
54,580
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
5,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
5,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Compatible with I2C bus modes: 400 kHz 100 kHz
400 kHz
100 kHz
Memory array: 8 Kbit (1 Kbyte) of EEPROM Page size: 16 byte
8 Kbit (1 Kbyte) of EEPROM
Page size: 16 byte
Single supply voltage: M24C08-W: 2.5 V to 5.5 V M24C08-R: 1.8 V to 5.5 V M24C08-F: 1.7 V to 5.5 V (full temperature range) and 1.6 V to 1.7 V (limited temperature range)
M24C08-W: 2.5 V to 5.5 V
M24C08-R: 1.8 V to 5.5 V
M24C08-F: 1.7 V to 5.5 V (full temperature range) and 1.6 V to 1.7 V (limited temperature range)
Write: Byte Write within 5 ms Page Write within 5 ms
Byte Write within 5 ms
Page Write within 5 ms
Operating temperature range: from -40 °C up to +85 °C
from -40 °C up to +85 °C
Random and sequential Read modes
Write protect of the whole memory array
Enhanced ESD/Latch-Up protection
More than 4 million Write cycles
More than 200-years data retention
Packages RoHS compliant and halogen-free(ECOPACK2®)
RoHS compliant and halogen-free(ECOPACK2®)

Resources









Alternative Descriptions

EEPROM, 8KBIT, I2C, 400KHZ, WLCSP-4 | element14
Eeprom, 8Kbit, I2C, 400Khz, Wlcsp-4 | Newark Electronics
8Kb (1K x 8) Iâ–“C 400kHz 900ns Surface Mount EEPROM Memory IC - WLCSP-4 | Future Electronics
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R | EBV Elektronik
ST M24C08-FCT6TP/T | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M24C08-FCT6TP/T?

Additional datasheets, footprints and schematics for M24C08-FCT6TP/T are listed on our Part Details page. You can also find images and similar parts to M24C08-FCT6TP/T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M24C08-FCT6TP/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C08-FCT6TP/T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M24C08-FCT6TP/T fall under?

The M24C08-FCT6TP/T is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.

Can I view similar or alternative parts?

You can view similar parts to M24C08-FCT6TP/T when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M24C08-FCT6TP/T you can contact the distributor directly for product support, shipping queries etc.

Is the M24C08-FCT6TP/T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for M24C08-FCT6TP/T have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for M24C08-FCT6TP/T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M24C08-FCT6TP/T often in real-time on the comparison pages.

What if I can't find stock of M24C08-FCT6TP/T?

You can fill out our help required form which you can use to request a quote for M24C08-FCT6TP/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay