Status: | Unknown |
---|---|
Series: | 1Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
13,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
9,058
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
5,800
in stock
|
Buy Now | |
Avnet Silica
-
|
80,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
11,400
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | 128 x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1Kbit I2C Serial EEPROM |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 24 |
Clock Frequency Max | 400kHz |
Device Marking | 24C01 |
IC Generic Number | 24C01 |
IC Interface Type | Serial I2C |
Logic Function Number | 24C01 |
Memory Density | 1Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 2.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
EEPROM Ser 5V 128x8 SO8 | Schukat Electronic |
IC: EEPROM memory | Transfer Multisort Elektronik |
M24C01 Series 1 kb (128 x 8) 2.5 V SMT Serial Iâ–“C Bus EEPROM -SOIC-8 | Future Electronics |
EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SO N | Avnet Silica |
SERIAL EEPROM, 1KBIT, 400KHZ, SOIC-8 | element14 |
Eeprom S. I2C |Stmicroelectronics M24C01-WMN6P | Newark Electronics |
Where can I find additional details, specifications and documents for a M24C01-WMN6P?
Additional datasheets, footprints and schematics for M24C01-WMN6P are listed on our Part Details page. You can also find images and similar parts to M24C01-WMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24C01-WMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24C01-WMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24C01-WMN6P fall under?
The M24C01-WMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24C01-WMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24C01-WMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M24C01-WMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24C01-WMN6P have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Future Electronics, Avnet Silica and EBV Elektronik have stock available or on a lead time for M24C01-WMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24C01-WMN6P often in real-time on the comparison pages.
What if I can't find stock of M24C01-WMN6P?
You can fill out our help required form which you can use to request a quote for M24C01-WMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.