Status: | Unknown |
---|---|
Series: | 512Kbit I2C Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 512Kbit |
EEPROM Memory Configuration | 64K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 512Kbit I2C Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 24512 |
Clock Frequency Max | 1MHz |
IC Generic Number | 24512 |
IC Interface Type | Serial I2C |
Logic Function Number | 24512 |
Memory Density | 512Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
SERIAL EEPROM, 512KBIT, 1MHZ, SOIC-8 | element14 |
Serial Eeprom, 512Kbit, 1Mhz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a M24512-WMW6G?
Additional datasheets, footprints and schematics for M24512-WMW6G are listed on our Part Details page. You can also find images and similar parts to M24512-WMW6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24512-WMW6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24512-WMW6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24512-WMW6G fall under?
The M24512-WMW6G is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24512-WMW6G when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24512-WMW6G you can contact the distributor directly for product support, shipping queries etc.
Is the M24512-WMW6G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24512-WMW6G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M24512-WMW6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24512-WMW6G often in real-time on the comparison pages.
What if I can't find stock of M24512-WMW6G?
You can fill out our help required form which you can use to request a quote for M24512-WMW6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.