Status: | Active |
---|---|
Series: | M24512-R |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
1,875
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
192,500
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
192,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
3,985
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
3,041
in stock
|
Buy Now | |
element14
from US$0.58
|
3,041
in stock
|
Buy Now | |
Farnell
from US$0.52
|
3,041
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
2,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,400
in stock
|
Buy Now | |
Avnet Silica
-
|
92,500
in stock
|
Buy Now |
Compatible with following I2C bus modes: 1 MHz 400 kHz 100 kHz |
1 MHz |
400 kHz |
100 kHz |
Memory array: 512 Kbit (64 Kbyte) of EEPROM Page size: 128 byte Additional write lockable page (M24512-D order codes) |
512 Kbit (64 Kbyte) of EEPROM |
Page size: 128 byte |
Additional write lockable page (M24512-D order codes) |
Single supply voltage and high speed: 1 MHz clock from 1.7 V to 5.5 V |
1 MHz clock from 1.7 V to 5.5 V |
Write time: Byte write within 5 ms Page write within 5 ms |
Byte write within 5 ms |
Page write within 5 ms |
Operating temperature range: -40 °C up to +85 °C |
-40 °C up to +85 °C |
Random and sequential read modes |
Write protect of the whole memory array |
Enhanced ESD/latch-Up protection |
More than 4 million write cycles |
More than 200-years data retention |
Packages: SO8 ECOPACK2® TSSOP8 ECOPACK2® UFDFPN8 ECOPACK2® WLCSP ECOPACK2® Unsawn wafer (each die is tested) |
SO8 ECOPACK2® |
TSSOP8 ECOPACK2® |
UFDFPN8 ECOPACK2® |
WLCSP ECOPACK2® |
Unsawn wafer (each die is tested) |
Product Specifications |
---|
DS6520 512-Kbit serial I²C bus EEPROM |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M24512 Series 512 Kb (64 K x 8) 1.8 V SMT Serial Iâ–“C Bus EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-I2C 512K-Bit 64K x 8 2.5V/3.3V/5V 8-Pin SO N T/R | Avnet America |
IC: EEPROM memory | Transfer Multisort Elektronik |
Eeprom, 512Kbit, I2C, 1Mhz, Soic-8 | Newark Electronics |
EEPROM, 512KBIT, I2C, 1MHZ, SOIC-8 | element14 |
ST EEPROM I²C / Serial 64KB 1MHz 450ns SO-8 | Distrelec |
EEPROM I2C 512KBit 3 Chip Enable SOIC8 | RS |
Where can I find additional details, specifications and documents for a M24512-RMN6TP?
Additional datasheets, footprints and schematics for M24512-RMN6TP are listed on our Part Details page. You can also find images and similar parts to M24512-RMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24512-RMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24512-RMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24512-RMN6TP fall under?
The M24512-RMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard I2C EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M24512-RMN6TP when available in the Standard I2C EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24512-RMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M24512-RMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M24512-RMN6TP have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for M24512-RMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24512-RMN6TP often in real-time on the comparison pages.
What if I can't find stock of M24512-RMN6TP?
You can fill out our help required form which you can use to request a quote for M24512-RMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.