Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Output Type | Fixed |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 15V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 100mA |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Buck-Boost |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Dropout Voltage Vdo | 1.1V |
Frequency | 25kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Output Voltage | -5V |
Output Voltage Nom. | -5V |
Primary Input Voltage | 15V |
Volt Converter, Sw Cap LT1054CP | RS |
IC: PMIC | Transfer Multisort Elektronik |
IC, SWITCH CAP VOLT CONV, 25KHZ, PDIP-8 | element14 |
Ic, Switch Cap Volt Conv, 25Khz, Pdip-8 | Newark Electronics |
3.5 V to 15 VIN, 100-mA output current switched-capacitor voltage converters with regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LT1054CP....?
Additional datasheets, footprints and schematics for LT1054CP.... are listed on our Part Details page. You can also find images and similar parts to LT1054CP.... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1054CP.... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1054CP.... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1054CP.... fall under?
The LT1054CP.... is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1054CP.... when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1054CP.... you can contact the distributor directly for product support, shipping queries etc.
Is the LT1054CP.... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1054CP.... have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for LT1054CP.....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1054CP.... often in real-time on the comparison pages.
What if I can't find stock of LT1054CP....?
You can fill out our help required form which you can use to request a quote for LT1054CP.... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.