LS303-51N Sensors & Transducers by TE Connectivity

FLOAT SWITCH HORIZ NYLON 6.6 SPST

Status: Unknown
Series: LS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.73

Distributor Stock
Logo for Farnell
Farnell
from US$16.28
1,032
in stock
Buy Now
Logo for element14
element14
from US$17.63
1,110
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.50
1,032
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.73
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Operating Pressure Max 4bar
Sensor Body Material Nylon 6.6 (Polyamide 6.6)
Output Current 1A
Product Range LS Series
Supply Voltage AC Max 250V

Alternative Descriptions

FLOAT SWITCH, HORIZ, NYLON 6.6, SPST. | element14
Liquid Level Sensor, 0Bar To 4Bar | Newark Electronics
Measurement Specialities LS-303-51N Horizontal Liquid Level Sensor | Rapid Electronics
Liquid Level Sensor Panel Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LS303-51N?

Additional datasheets, footprints and schematics for LS303-51N are listed on our Part Details page. You can also find images and similar parts to LS303-51N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LS303-51N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS303-51N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LS303-51N fall under?

The LS303-51N is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LS303-51N when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LS303-51N you can contact the distributor directly for product support, shipping queries etc.

Is the LS303-51N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LS303-51N have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for LS303-51N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LS303-51N often in real-time on the comparison pages.

What if I can't find stock of LS303-51N?

You can fill out our help required form which you can use to request a quote for LS303-51N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay