Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Prices starting from US$0.0125
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0125
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
15,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0229
|
15,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0195
|
15,800
in stock
|
Buy Now | |
Distrelec
from US$0.0215
|
15,800
in stock
|
Buy Now | |
Avnet America
from US$0.0176
|
-
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now |
Resistance | 12ohm |
---|---|
Product Range | LR Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Lr1 1% 12R |Neohm Te Connectivity LR1F12R | Newark Electronics |
Metal Film Resistors-Through Hole LR1 1% 12R | Rapid Electronics |
TE Connectivity - AMP Metal Film Resistor LR1 1% 12R | Distrelec |
Res Metal Film 12 Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Resistor, Metal Film, Res 12 Ohms, Pwr-Rtg 0.6 W, Tol 1%, Axial | TE Connectivity LR1F12R | RS Americas |
Special Order: LR1 1% 12R Resistance Value: 12 Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 6.2 x 2.3 mm Through-Hole Resistor | 12 Ω Thin Film General Purpose Resistor 1 % | Part Number: LR1F12R | Internal Number: 1622312-1 | Alias Number: LR1F12RJIT | 6.2 x 2.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a LR1F12R?
Additional datasheets, footprints and schematics for LR1F12R are listed on our Part Details page. You can also find images and similar parts to LR1F12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR1F12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1F12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR1F12R fall under?
The LR1F12R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR1F12R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR1F12R you can contact the distributor directly for product support, shipping queries etc.
Is the LR1F12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR1F12R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for LR1F12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR1F12R often in real-time on the comparison pages.
What if I can't find stock of LR1F12R?
You can fill out our help required form which you can use to request a quote for LR1F12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.