LP2998MR/NOPB Power Management ICs - PMIC by Texas Instruments

DDR TERMINATION REG 1.5A SO POWERPAD-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP2998 linear regulator is designed to meet JEDEC SSTL-2 and JEDEC SSTL-18 specifications for termination of DDR-SDRAM and DDR2 memory. The device also supports DDR3 and DDR3L VTT bus termination with VDDQ min of 1.35 V. The device contains a high-speed operational amplifier to provide excellent response to load transients. The output stage prevents shoot through while delivering 1.5 A continuous current and transient peaks up to 3 A in the application as required for DDR-SDRAM termination. The LP2998 also incorporates a VSENSE pin to provide superior load regulation and a VREF output as a reference for the chipset and DIMMs. An additional feature found on the LP2998 is an active low shutdown (SD) pin that provides Suspend To RAM (STR) functionality. When SD is pulled low the VTT output will tri-state providing a high impedance output, but, VREF will remain active. A power savings advantage can be obtained in this mode through lower quiescent current.

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for RS
RS
from US$1.27
290
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.72
196,730
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.90
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.12
-
Buy Now
Logo for Farnell
Farnell
from US$2.08
-
Buy Now

Specifications

Memory Supported DDR1 DDR2 DDR3 LPDDR3
Source / Sink Current 1.5A
Supply Voltage Min 2.2V
Supply Voltage Max 5.5V
DDR Regulator Case Style SO PowerPAD
No. of Pins 8Pins
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 2998
Fixed Output Voltage Nom. 1.359V
Input Voltage Max 5.5V
Input Voltage Min 2.2V
LDO Regulator Case Style SOIC
No. of Outputs 1Outputs
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current 1.5A
Output Type Fixed
Output Voltage Max 1.35V
Output Voltage Nom. 1.359V
Primary Input Voltage 2.5V
Termination Type Surface Mount Device
Voltage Regulator Type Linear Regulator

Alternative Descriptions

1.5-A DDR termination regulator with shutdown pin | Texas Instruments
Termination Regulator PSOP8 EP | RS
Ddr Termination Reg, 1.5A, So Powerpad-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2998MR/NOPB?

Additional datasheets, footprints and schematics for LP2998MR/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2998MR/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2998MR/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2998MR/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2998MR/NOPB fall under?

The LP2998MR/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2998MR/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2998MR/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2998MR/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2998MR/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for LP2998MR/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2998MR/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2998MR/NOPB?

You can fill out our help required form which you can use to request a quote for LP2998MR/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay