LP2951CDM-3.3R2G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 100 mA, 30V, Micropower, with Shutdown

Status: Unknown
Series: LP2951
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP2950 and LP2951 are micropower low dropout (LDO) linear voltage regulators that are specifically designed to maintain proper regulation with an extremely low input-to-output voltage differential. These devices feature a very low quiescent bias current of 75 µA and are capable of supplying output currents in excess of 100 mA. Internal current and thermal limiting protection is provided. The LP2951 LDO linear voltage regulator has three additional features. The first is the Errorbar Output that can be used to signal external circuitry of an out of regulation condition, or as a microprocessor power-on reset. The second feature allows the output voltage to be preset to 5.0 V, 3.3 V or 3.0 V output (depending on the version) or programmed from 1.25 V to 29 V. It consists of a pinned out resistor divider along with direct access to the Error Amplifier feedback input. The third feature is a Shutdown input that allows a logic level signal to turn-off or turn-on the regulator output. Due to the low input-to-output voltage differential and bias current specifications, these devices are ideally suited for battery powered computer, consumer, and industrial equipment where an extension ofuseful battery life is desirable. The LP2950 is available in the three pin case 29 and DPAK packages, and the LP2951 is available in the eight pin dual-in-line, SO-8 and Micro-8 surface mount packages. The 'A' suffix devices feature an initial output voltage tolerance +/-0.5%.

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for element14
element14
from US$0.46
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Wide Input Range: Up to 30 V
Rated Output Current of 100 mA
Low Dropout 50 mV at 100 mA and 380 mV at 100 mA
Low Quiescent Current: 75 µA (Typ)
Requires Only a 1.0 mF Output Capacitor for Stability
Internal Current and Thermal Limiting
LP2951 also has Error(bar) Output Signals an Out of Regulation Condition
LP2951 also has Output Programmable from 1.25 V to 29 V
LP2951 also has Logic Level Shutdown Input
Extremely Tight Line and Load Regulation
5.0 V, 3.3 V or 3.0 V +/- 0.5%
Benefits
Enables use with 24V rail
Sufficient power capability for MCU
Lower thermal impact than Vreg
Longer battery life
Small size, low cost system
Built-in protection features
Enhanced protection capability
Flexibility for various end product applications
Enhanced protection capability
Accurate system level design capability
Allows Use as a Regulator or Reference
Applications
Automotive
AC Analog Input Module
Optical Line Card
End Products
Avionics: RADAR
Logistics Robot CPU Board

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO, FIXED, 3.3V, 0.1A, MSOP-8 | element14
Ic,volt Regulator,fixed/Adjustable,+3.3/+1.24 To 29V,bipolar,tssop,8Pin,plastic |Onsemi LP2951CDM-3.3R2G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2951CDM-3.3R2G?

Additional datasheets, footprints and schematics for LP2951CDM-3.3R2G are listed on our Part Details page. You can also find images and similar parts to LP2951CDM-3.3R2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2951CDM-3.3R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2951CDM-3.3R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2951CDM-3.3R2G fall under?

The LP2951CDM-3.3R2G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to LP2951CDM-3.3R2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2951CDM-3.3R2G you can contact the distributor directly for product support, shipping queries etc.

Is the LP2951CDM-3.3R2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for LP2951CDM-3.3R2G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LP2951CDM-3.3R2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2951CDM-3.3R2G often in real-time on the comparison pages.

What if I can't find stock of LP2951CDM-3.3R2G?

You can fill out our help required form which you can use to request a quote for LP2951CDM-3.3R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay