LNBH25LSPQR LNB supplies by STMicroelectronics

LNB supply and control IC with step-up and I²C interface

Status: Active
Series: LNBH25LS
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Intended for analog and digital satellite receivers/Sat-TV and Sat-PC cards, the LNBH25LS is a monolithic voltage regulator and interface IC, assembled in QFN24L (4x4 mm) specifically designed to provide 13/18 V power supply and 22 kHz tone signaling to the LNB down-converter in the antenna dish or to the multi-switch box. In this application field, it offers a complete solution with extremely low component count and low power dissipation together with a simple design and I²C standard interface.

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
1,804
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.33
1,804
in stock
Buy Now
Logo for element14
element14
from US$1.27
1,804
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.16
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Complete interface between LNB and I²C bus
Built-in DC-DC converter for single 12 V supply operation and high efficiency (typ. 93% @ 0.5 A)
Selectable output current limit by external resistor
Compliant with main satellite receiver output voltage specifications (15 programmable levels)
Accurate built-in 22 kHz tone generator suits widely accepted standards
22 kHz tone waveform integrity guaranteed at no-load condition
Low drop post regulator and high efficiency step-up PWM with integrated power NMOS allowing low power losses
Overload and overtemperature internal protections with I²C diagnostic bits
LNB short-circuit dynamic protection
+/- 4 kV ESD tolerant on output power pins

Alternative Descriptions

Lnb Supply/Control Ic, Boost/I2C, Qfn-24 | Newark Electronics
LNB SUPPLY/CONTROL IC, BOOST/I2C, QFN-24 | element14
LNB Supply and Control IC 24-Pin QFN EP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LNBH25LSPQR?

Additional datasheets, footprints and schematics for LNBH25LSPQR are listed on our Part Details page. You can also find images and similar parts to LNBH25LSPQR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LNBH25LSPQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LNBH25LSPQR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LNBH25LSPQR fall under?

The LNBH25LSPQR is listed under Power Management > LNB supplies > Switching LNB supply ICs.

Can I view similar or alternative parts?

You can view similar parts to LNBH25LSPQR when available in the Switching LNB supply ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LNBH25LSPQR you can contact the distributor directly for product support, shipping queries etc.

Is the LNBH25LSPQR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for LNBH25LSPQR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for LNBH25LSPQR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LNBH25LSPQR often in real-time on the comparison pages.

What if I can't find stock of LNBH25LSPQR?

You can fill out our help required form which you can use to request a quote for LNBH25LSPQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay