Status: | Unknown |
---|---|
Series: | LMXN Series |
RoHS: | Unknown |
Inductance | 68µH |
---|---|
RMS Current (Irms) | - |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 3.5A |
Product Range | LMXN Series |
Power Inductor Case | 18.54mm x 15.24mm x 7.11mm |
DC Resistance Max | 0.13ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-SMD | Rapid Electronics |
General Purpose Inductor, 68Uh, 20%, 1 Element, Ferrite-Core, Smd, 7360 Rohs Compliant: Yes |Kyocera Avx LMXN1915M680CTAS | Newark Electronics |
INDUCTOR, 68UH, 20%, 3.5A, POWER | Farnell |
Where can I find additional details, specifications and documents for a LMXN1915M680CTAS?
Additional datasheets, footprints and schematics for LMXN1915M680CTAS are listed on our Part Details page. You can also find images and similar parts to LMXN1915M680CTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXN1915M680CTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXN1915M680CTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXN1915M680CTAS fall under?
The LMXN1915M680CTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXN1915M680CTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXN1915M680CTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXN1915M680CTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXN1915M680CTAS have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for LMXN1915M680CTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXN1915M680CTAS often in real-time on the comparison pages.
What if I can't find stock of LMXN1915M680CTAS?
You can fill out our help required form which you can use to request a quote for LMXN1915M680CTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.