Status: | Unknown |
---|---|
Series: | LMXN Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 720mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | LMXN Series |
Power Inductor Case | 5.8mm x 5.2mm x 4.5mm |
DC Resistance Max | 0.37ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Power Inductor, Lmxn Series, 47 H, 20%, Unshielded, 0.37 Ohm, 720 Ma Rohs Compliant: Yes |Kyocera Avx LMXN0605M470DTAS | Newark Electronics |
INDUCTOR, 47UH, 20%, 0.72A, POWER | element14 |
Power Inductor (SMD), 47 uH, ± 20%, 720 mA, Unshielded, 720 mA, 5.2mm x 5.8mm x 4.5mm | Avnet America |
Where can I find additional details, specifications and documents for a LMXN0605M470DTAS?
Additional datasheets, footprints and schematics for LMXN0605M470DTAS are listed on our Part Details page. You can also find images and similar parts to LMXN0605M470DTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXN0605M470DTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXN0605M470DTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXN0605M470DTAS fall under?
The LMXN0605M470DTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXN0605M470DTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXN0605M470DTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXN0605M470DTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXN0605M470DTAS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LMXN0605M470DTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXN0605M470DTAS often in real-time on the comparison pages.
What if I can't find stock of LMXN0605M470DTAS?
You can fill out our help required form which you can use to request a quote for LMXN0605M470DTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.